Vishay Intertechnology, Inc. Res Thick Film 0705 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD M55342K06B90D9TSUT

Description
Res Thick Film 0705 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD
Request a Quote
Description
Res Thick Film 0705 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD - M55342K06B90D9TSUT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD
M55342K06B90D9TSUT
Res Thick Film 0705 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD M55342K06B90D9TSUT
Res Thick Film 0705 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD

Res Thick Film 0705 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B90D9TSUT
Product Name Res Thick Film 0705 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers