Vishay Precision Group Chip Resistor - Surface Mount - M55342K06B90D9SWL M55342K06B90D9SWL

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074134-M55342K06B90 D9SWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074134-M55342K06B90 D9SWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - M55342K06B90D9SWL - 1074134-M55342K06B90D9SWL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K06B90D9SWL
1074134-M55342K06B90D9SWL
Chip Resistor - Surface Mount - M55342K06B90D9SWL 1074134-M55342K06B90D9SWL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074134-M55342K06B90 D9SWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074134-M55342K06B90D9SWL
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Thick Film Chip Resistors, Military/Established Reliability MIL-PRF-55342 Qualified Product overview: M55342K06B90D9SWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B90D9SWL can be used for catalog matching and distributor lookup.

Thick Film Chip Resistors, Military/Established Reliability MIL-PRF-55342 Qualified Product overview: M55342K06B90D9SWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B90D9SWL can be used for catalog matching and distributor lookup.

Supplier's Site
Rcwpm-575 90.9 1% K M55342K06B90D9S Tsl Vishay - 21P4721 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 90.9 1% K M55342K06B90D9S Tsl Vishay
21P4721
Rcwpm-575 90.9 1% K M55342K06B90D9S Tsl Vishay 21P4721
RCWPM-575 90.9 1% K M55342K06B90D9S TSL

RCWPM-575 90.9 1% K M55342K06B90D9S TSL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1074134-M55342K06B90D9SWL 52-M55342K06B90D9SWL 21P4721
Product Name Chip Resistor - Surface Mount - M55342K06B90D9SWL Resistor Rcwpm-575 90.9 1% K M55342K06B90D9S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers