Vishay Intertechnology, Inc. RES 90.9K OHM 0.15W 0.1% 0805 M55342K06B90B9RTS

Description
RES 90.9Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 90.9Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 0.15W 0.1% 0805 - M55342K06B90B9RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 0.15W 0.1% 0805
M55342K06B90B9RTS
RES 90.9K OHM 0.15W 0.1% 0805 M55342K06B90B9RTS
RES 90.9Kohm 0.15W 0.1% 0805

RES 90.9Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B90B9RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B90B9RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B90B9RTSTR-ND
90.9 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

90.9 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B90B9RTS 764-M55342K06B90B9RTSTR-ND
Product Name RES 90.9K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 90900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details