Vishay Precision Group Resistor M55342K06B909DSWL

Description
Resistors (Leaded, Chip, Thick film, Thin Film, High Power etc.) RM0705 Resistor Part No: M55342K06B909DSWL Product overview: M55342K06B909DSWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B909DSWL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Resistors (Leaded, Chip, Thick film, Thin Film, High Power etc.) RM0705 Resistor Part No: M55342K06B909DSWL Product overview: M55342K06B909DSWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B909DSWL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistors (Leaded, Chip, Thick film, Thin Film, High Power etc.) RM0705 Resistor Part No: M55342K06B909DSWL Product overview: M55342K06B909DSWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B909DSWL can be used for catalog matching and distributor lookup.

Resistors (Leaded, Chip, Thick film, Thin Film, High Power etc.) RM0705 Resistor Part No: M55342K06B909DSWL Product overview: M55342K06B909DSWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B909DSWL can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - M55342K06B909DSWL - 1074133-M55342K06B909DSWL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K06B909DSWL
1074133-M55342K06B909DSWL
Chip Resistor - Surface Mount - M55342K06B909DSWL 1074133-M55342K06B909DSWL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074133-M55342K06B90 9DSWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074133-M55342K06B909DSWL
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Rcwpm-575 909 1% K M55342K06B909Ds Tsl Vishay - 21P4733 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 909 1% K M55342K06B909Ds Tsl Vishay
21P4733
Rcwpm-575 909 1% K M55342K06B909Ds Tsl Vishay 21P4733
RCWPM-575 909 1% K M55342K06B909DS TSL

RCWPM-575 909 1% K M55342K06B909DS TSL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-M55342K06B909DSWL 1074133-M55342K06B909DSWL 21P4733
Product Name Resistor Chip Resistor - Surface Mount - M55342K06B909DSWL Rcwpm-575 909 1% K M55342K06B909Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD335GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details