Vishay Precision Group Rcwpm-575 8.25K 1% K M55342K06B8E25R Tsl Vishay M55342K06B8E25RWL

Description
RCWPM-575 8.25K 1% K M55342K06B8E25R TSL
Description
RCWPM-575 8.25K 1% K M55342K06B8E25R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 8.25K 1% K M55342K06B8E25R Tsl Vishay - 21P4543 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 8.25K 1% K M55342K06B8E25R Tsl Vishay
21P4543
Rcwpm-575 8.25K 1% K M55342K06B8E25R Tsl Vishay 21P4543
RCWPM-575 8.25K 1% K M55342K06B8E25R TSL

RCWPM-575 8.25K 1% K M55342K06B8E25R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4543
Product Name Rcwpm-575 8.25K 1% K M55342K06B8E25R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details