Vishay Intertechnology, Inc. Res Thin Film 0705 8.98K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B8B98RWS

Description
Res Thin Film 0705 8.98K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 8.98K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 8.98K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K06B8B98RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 8.98K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K06B8B98RWS
Res Thin Film 0705 8.98K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B8B98RWS
Res Thin Film 0705 8.98K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 8.98K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B8B98RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B8B98RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B8B98RWS-ND
8.98 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

8.98 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B8B98RWS 764-M55342K06B8B98RWS-ND
Product Name Res Thin Film 0705 8.98K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details