Vishay Precision Group Rcwpm-575 866K 1% K M55342K06B866Er Tsl Vishay M55342K06B866ERWL

Description
RCWPM-575 866K 1% K M55342K06B866ER TSL
Description
RCWPM-575 866K 1% K M55342K06B866ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 866K 1% K M55342K06B866Er Tsl Vishay - 21P4665 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 866K 1% K M55342K06B866Er Tsl Vishay
21P4665
Rcwpm-575 866K 1% K M55342K06B866Er Tsl Vishay 21P4665
RCWPM-575 866K 1% K M55342K06B866ER TSL

RCWPM-575 866K 1% K M55342K06B866ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4665
Product Name Rcwpm-575 866K 1% K M55342K06B866Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details