Vishay Precision Group Rcwpm-575 82 2% K M55342K06B82G0S Rsl Vishay M55342K06B82G0SUL

Description
RCWPM-575 82 2% K M55342K06B82G0S RSL
Description
RCWPM-575 82 2% K M55342K06B82G0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 82 2% K M55342K06B82G0S Rsl Vishay - 21P4606 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 82 2% K M55342K06B82G0S Rsl Vishay
21P4606
Rcwpm-575 82 2% K M55342K06B82G0S Rsl Vishay 21P4606
RCWPM-575 82 2% K M55342K06B82G0S RSL

RCWPM-575 82 2% K M55342K06B82G0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4606
Product Name Rcwpm-575 82 2% K M55342K06B82G0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details