Vishay Intertechnology, Inc. Res Thin Film 0705 82 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B82G0RT3

Description
Res Thin Film 0705 82 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 82 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 82 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B82G0RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 82 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B82G0RT3
Res Thin Film 0705 82 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B82G0RT3
Res Thin Film 0705 82 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 82 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B82G0RT3
Product Name Res Thin Film 0705 82 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers