Vishay Precision Group Rcwpm-575 82.5K 1% K M55342K06B82E5R Rsl Vishay M55342K06B82E5RUL

Description
RCWPM-575 82.5K 1% K M55342K06B82E5R RSL
Description
RCWPM-575 82.5K 1% K M55342K06B82E5R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 82.5K 1% K M55342K06B82E5R Rsl Vishay - 21P4598 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 82.5K 1% K M55342K06B82E5R Rsl Vishay
21P4598
Rcwpm-575 82.5K 1% K M55342K06B82E5R Rsl Vishay 21P4598
RCWPM-575 82.5K 1% K M55342K06B82E5R RSL

RCWPM-575 82.5K 1% K M55342K06B82E5R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4598
Product Name Rcwpm-575 82.5K 1% K M55342K06B82E5R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers