Vishay Precision Group Rcwpm-575 825 1% K M55342K06B825Dm Tsl Vishay M55342K06B825DMWL

Description
RCWPM-575 825 1% K M55342K06B825DM TSL
Description
RCWPM-575 825 1% K M55342K06B825DM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 825 1% K M55342K06B825Dm Tsl Vishay - 21P4631 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 825 1% K M55342K06B825Dm Tsl Vishay
21P4631
Rcwpm-575 825 1% K M55342K06B825Dm Tsl Vishay 21P4631
RCWPM-575 825 1% K M55342K06B825DM TSL

RCWPM-575 825 1% K M55342K06B825DM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4631
Product Name Rcwpm-575 825 1% K M55342K06B825Dm Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers