RES 825ohm 0.15W 0.1% 0805
825 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
RES SMD 825 OHM 0.1% 0.15W 0705
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | M55342K06B825ARWS | 764-M55342K06B825ARWS-ND | M55342K06B825ARWS |
| Product Name | RES 825 OHM 0.15W 0.1% 0805 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | |
| Resistance Range | 825 ohms | 825 ohms | 825 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.1500 watts | 0.1500 watts | 0.1500 watts |
| Configuration | Single Resistor |