Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B825AMWS

Description
825 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
825 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B825AMWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B825AMWS-ND
Chip Resistor - Surface Mount 764-M55342K06B825AMWS-ND
825 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

825 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 825 Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack - M55342K06B825AMWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 825 Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack
M55342K06B825AMWS
Res Thin Film 0705 825 Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack M55342K06B825AMWS
Res Thin Film 0705 825 Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack

Res Thin Film 0705 825 Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K06B825AMWS-ND M55342K06B825AMWS
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 825 Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers