Vishay Intertechnology, Inc. SMD 806 Ohm 0.15W Resistor M55342K06B806DSS2

Description
Res Thick Film 0705 806 Ohm 1% 0.15W ±100ppm/°C 0.001% Sulfur Resistant Pad SMD T/R Product overview: M55342K06B806DSS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 806 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B806DSS2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0705 806 Ohm 1% 0.15W ±100ppm/°C 0.001% Sulfur Resistant Pad SMD T/R Product overview: M55342K06B806DSS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 806 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B806DSS2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 806 Ohm 0.15W Resistor - 52-M55342K06B806DSS2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 806 Ohm 0.15W Resistor
52-M55342K06B806DSS2
SMD 806 Ohm 0.15W Resistor 52-M55342K06B806DSS2
Res Thick Film 0705 806 Ohm 1% 0.15W ±100ppm/°C 0.001% Sulfur Resistant Pad SMD T/R Product overview: M55342K06B806DSS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 806 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B806DSS2 can be used for catalog matching and distributor lookup.

Res Thick Film 0705 806 Ohm 1% 0.15W ±100ppm/°C 0.001% Sulfur Resistant Pad SMD T/R Product overview: M55342K06B806DSS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 806 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B806DSS2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - M55342K06B806DSS2 - 1074132-M55342K06B806DSS2 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K06B806DSS2
1074132-M55342K06B806DSS2
Chip Resistor - Surface Mount - M55342K06B806DSS2 1074132-M55342K06B806DSS2
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074132-M55342K06B80 6DSS2 Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074132-M55342K06B806DSS2
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-M55342K06B806DSS2 1074132-M55342K06B806DSS2
Product Name SMD 806 Ohm 0.15W Resistor Chip Resistor - Surface Mount - M55342K06B806DSS2
Technology / Construction Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers