Vishay Precision Group Rcwpm-575 7.87K 1% K M55342K06B7E87S Rsl Vishay M55342K06B7E87SUL

Description
RCWPM-575 7.87K 1% K M55342K06B7E87S RSL
Description
RCWPM-575 7.87K 1% K M55342K06B7E87S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 7.87K 1% K M55342K06B7E87S Rsl Vishay - 21P4424 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 7.87K 1% K M55342K06B7E87S Rsl Vishay
21P4424
Rcwpm-575 7.87K 1% K M55342K06B7E87S Rsl Vishay 21P4424
RCWPM-575 7.87K 1% K M55342K06B7E87S RSL

RCWPM-575 7.87K 1% K M55342K06B7E87S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4424
Product Name Rcwpm-575 7.87K 1% K M55342K06B7E87S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details