Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B7E50RS3

Description
7.5 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K06B7E50RS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B7E50RS3CT-ND
Chip Resistor - Surface Mount 541-M55342K06B7E50RS3CT-ND
7.5 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

7.5 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B7E50RS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B7E50RS3TR-ND
Chip Resistor - Surface Mount 541-M55342K06B7E50RS3TR-ND
7.5 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

7.5 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B7E50RS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B7E50RS3DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B7E50RS3DKR-ND
7.5 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

7.5 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
RES 7.5K OHM .15W 1% 0805 - M55342K06B7E50RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM .15W 1% 0805
M55342K06B7E50RS3
RES 7.5K OHM .15W 1% 0805 M55342K06B7E50RS3
RES 7.5Kohm .15W 1% 0805

RES 7.5Kohm .15W 1% 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K06B7E50RS3CT-ND M55342K06B7E50RS3
Product Name Chip Resistor - Surface Mount RES 7.5K OHM .15W 1% 0805
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details