Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B7B06PWS

Description
7.06 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
7.06 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B7B06PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B7B06PWS-ND
Chip Resistor - Surface Mount 764-M55342K06B7B06PWS-ND
7.06 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

7.06 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 7.06K Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack - M55342K06B7B06PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 7.06K Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack
M55342K06B7B06PWS
Res Thin Film 0705 7.06K Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack M55342K06B7B06PWS
Res Thin Film 0705 7.06K Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 0705 7.06K Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - M55342K06B7B06PWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B7B06PWS
Chip Resistor - Surface Mount M55342K06B7B06PWS
RES SMD 7.06KOHM 0.1% 0.15W 0805

RES SMD 7.06KOHM 0.1% 0.15W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K06B7B06PWS-ND M55342K06B7B06PWS M55342K06B7B06PWS
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 7.06K Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details