Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B787ARWS

Description
787 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
787 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B787ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B787ARWS-ND
Chip Resistor - Surface Mount 764-M55342K06B787ARWS-ND
787 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

787 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 787 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K06B787ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 787 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K06B787ARWS
Res Thin Film 0705 787 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B787ARWS
Res Thin Film 0705 787 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 787 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - M55342K06B787ARWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B787ARWS
Chip Resistor - Surface Mount M55342K06B787ARWS
RES SMD 787 OHM 0.1% 0.15W 0705

RES SMD 787 OHM 0.1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K06B787ARWS-ND M55342K06B787ARWS M55342K06B787ARWS
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 787 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details