Vishay Intertechnology, Inc. RES 75K OHM 0.15W 1% 0805 M55342K06B75E0RTSV

Description
RES 75Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 75Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 0.15W 1% 0805 - M55342K06B75E0RTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 0.15W 1% 0805
M55342K06B75E0RTSV
RES 75K OHM 0.15W 1% 0805 M55342K06B75E0RTSV
RES 75Kohm 0.15W 1% 0805

RES 75Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B75E0RTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B75E0RTSVTR-ND
Chip Resistor - Surface Mount 764-M55342K06B75E0RTSVTR-ND
75 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

75 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B75E0RTSV 764-M55342K06B75E0RTSVTR-ND
Product Name RES 75K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details