Vishay Precision Group Rcwpm-575 750 2% K M55342K06B750Gr Tsl Vishay M55342K06B750GRWL

Description
RCWPM-575 750 2% K M55342K06B750GR TSL
Description
RCWPM-575 750 2% K M55342K06B750GR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 750 2% K M55342K06B750Gr Tsl Vishay - 21P4495 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 750 2% K M55342K06B750Gr Tsl Vishay
21P4495
Rcwpm-575 750 2% K M55342K06B750Gr Tsl Vishay 21P4495
RCWPM-575 750 2% K M55342K06B750GR TSL

RCWPM-575 750 2% K M55342K06B750GR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4495
Product Name Rcwpm-575 750 2% K M55342K06B750Gr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details