Vishay Intertechnology, Inc. Res Thick Film 0705 750 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K06B750DTWBT

Description
Res Thick Film 0705 750 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 0705 750 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 750 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray - M55342K06B750DTWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 750 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
M55342K06B750DTWBT
Res Thick Film 0705 750 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K06B750DTWBT
Res Thick Film 0705 750 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Res Thick Film 0705 750 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B750DTWBT
Product Name Res Thick Film 0705 750 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers