Vishay Intertechnology, Inc. Res Thin Film 0705 750 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B750DRS6

Description
Res Thin Film 0705 750 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 750 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 750 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B750DRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 750 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B750DRS6
Res Thin Film 0705 750 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B750DRS6
Res Thin Film 0705 750 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 750 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B750DRS6
Product Name Res Thin Film 0705 750 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details