Vishay Intertechnology, Inc. SMD,705,1/10W,750,.1%,100PPM,R/.01%,BULK M55342K06B750ARWS

Description
SMD,705,1/10W,750,.1 %,100PPM,R/.01%,BULK
Request a Quote Datasheet
Description
SMD,705,1/10W,750,.1 %,100PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,705,1/10W,750,.1%,100PPM,R/.01%,BULK - M55342K06B750ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,705,1/10W,750,.1%,100PPM,R/.01%,BULK
M55342K06B750ARWS
SMD,705,1/10W,750,.1%,100PPM,R/.01%,BULK M55342K06B750ARWS
SMD,705,1/10W,750,.1 %,100PPM,R/.01%,BULK

SMD,705,1/10W,750,.1%,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B750ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B750ARWS-ND
Chip Resistor - Surface Mount 764-M55342K06B750ARWS-ND
750 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

750 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B750ARWS 764-M55342K06B750ARWS-ND
Product Name SMD,705,1/10W,750,.1%,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details