Vishay Intertechnology, Inc. Res Thin Film 0705 732 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B732ART5

Description
Res Thin Film 0705 732 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 732 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 732 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B732ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 732 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B732ART5
Res Thin Film 0705 732 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B732ART5
Res Thin Film 0705 732 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 732 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B732ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B732ART5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B732ART5TR-ND
732 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

732 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B732ART5 764-M55342K06B732ART5TR-ND
Product Name Res Thin Film 0705 732 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details