Vishay Intertechnology, Inc. RES 715 OHM 0.15W 0.1% 0805 M55342K06B715ARTS

Description
RES 715ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 715ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 0.15W 0.1% 0805 - M55342K06B715ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 0.15W 0.1% 0805
M55342K06B715ARTS
RES 715 OHM 0.15W 0.1% 0805 M55342K06B715ARTS
RES 715ohm 0.15W 0.1% 0805

RES 715ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B715ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B715ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B715ARTSTR-ND
715 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

715 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B715ARTS 764-M55342K06B715ARTSTR-ND
Product Name RES 715 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers