Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B6E19RWSV

Description
6.19 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.19 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B6E19RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B6E19RWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B6E19RWSV-ND
6.19 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

6.19 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 6.19K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K06B6E19RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 6.19K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K06B6E19RWSV
Res Thin Film 0705 6.19K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B6E19RWSV
Res Thin Film 0705 6.19K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 6.19K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K06B6E19RWSV-ND M55342K06B6E19RWSV
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 6.19K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details