Vishay Intertechnology, Inc. RESISTOR 6.04K 1% .1W M55342K06B6E04R

Description
RESISTOR 6.04K 1% .1W
Request a Quote
Description
RESISTOR 6.04K 1% .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 6.04K 1% .1W - M55342K06B6E04R - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 6.04K 1% .1W
M55342K06B6E04R
RESISTOR 6.04K 1% .1W M55342K06B6E04R
RESISTOR 6.04K 1% .1W

RESISTOR 6.04K 1% .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B6E04R
Product Name RESISTOR 6.04K 1% .1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details