Vishay Precision Group Rcwpm-575 68 2% K M55342K06B68G0R Rsl Vishay M55342K06B68G0RUL

Description
RCWPM-575 68 2% K M55342K06B68G0R RSL
Description
RCWPM-575 68 2% K M55342K06B68G0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 68 2% K M55342K06B68G0R Rsl Vishay - 21P4334 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 68 2% K M55342K06B68G0R Rsl Vishay
21P4334
Rcwpm-575 68 2% K M55342K06B68G0R Rsl Vishay 21P4334
RCWPM-575 68 2% K M55342K06B68G0R RSL

RCWPM-575 68 2% K M55342K06B68G0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4334
Product Name Rcwpm-575 68 2% K M55342K06B68G0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details