Vishay Precision Group Res Thin Film 0705 681K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R M55342K06B681EPTP

Description
Res Thin Film 0705 681K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thin Film 0705 681K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 681K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R - M55342K06B681EPTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 681K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
M55342K06B681EPTP
Res Thin Film 0705 681K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R M55342K06B681EPTP
Res Thin Film 0705 681K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R

Res Thin Film 0705 681K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site
Resistor,thick Film,681Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 57C4299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,681Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
57C4299
Resistor,thick Film,681Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 57C4299
Resistor,Thick Film,681KOhms,50WV,1 +/-% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,681KOhms,50WV,1+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B681EPTP 57C4299
Product Name Res Thin Film 0705 681K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R Resistor,thick Film,681Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Tolerance 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details