Vishay Intertechnology, Inc. Res Thin Film 0705 681 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B681DRS3

Description
Res Thin Film 0705 681 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 681 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 681 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B681DRS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 681 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B681DRS3
Res Thin Film 0705 681 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B681DRS3
Res Thin Film 0705 681 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 681 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B681DRS3
Product Name Res Thin Film 0705 681 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers