Vishay Precision Group Rcwpm-575 665 1% K M55342K06B665Ds Rsl Vishay M55342K06B665DSUL

Description
RCWPM-575 665 1% K M55342K06B665DS RSL
Description
RCWPM-575 665 1% K M55342K06B665DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 665 1% K M55342K06B665Ds Rsl Vishay - 21P4318 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 665 1% K M55342K06B665Ds Rsl Vishay
21P4318
Rcwpm-575 665 1% K M55342K06B665Ds Rsl Vishay 21P4318
RCWPM-575 665 1% K M55342K06B665DS RSL

RCWPM-575 665 1% K M55342K06B665DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4318
Product Name Rcwpm-575 665 1% K M55342K06B665Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers