Vishay Precision Group Rcwpm-575 649K 1% K M55342K06B649Es Tsl Vishay M55342K06B649ESWL

Description
RCWPM-575 649K 1% K M55342K06B649ES TSL
Description
RCWPM-575 649K 1% K M55342K06B649ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 649K 1% K M55342K06B649Es Tsl Vishay - 21P4311 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 649K 1% K M55342K06B649Es Tsl Vishay
21P4311
Rcwpm-575 649K 1% K M55342K06B649Es Tsl Vishay 21P4311
RCWPM-575 649K 1% K M55342K06B649ES TSL

RCWPM-575 649K 1% K M55342K06B649ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4311
Product Name Rcwpm-575 649K 1% K M55342K06B649Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details