Vishay Precision Group Rcwpm-575 649 1% K M55342K06B649Ds Rsl Vishay M55342K06B649DSUL

Description
RCWPM-575 649 1% K M55342K06B649DS RSL
Description
RCWPM-575 649 1% K M55342K06B649DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 649 1% K M55342K06B649Ds Rsl Vishay - 21P4306 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 649 1% K M55342K06B649Ds Rsl Vishay
21P4306
Rcwpm-575 649 1% K M55342K06B649Ds Rsl Vishay 21P4306
RCWPM-575 649 1% K M55342K06B649DS RSL

RCWPM-575 649 1% K M55342K06B649DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4306
Product Name Rcwpm-575 649 1% K M55342K06B649Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details