Vishay Intertechnology, Inc. Res Thin Film 0705 649 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B649DRS3

Description
Res Thin Film 0705 649 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 649 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 649 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B649DRS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 649 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B649DRS3
Res Thin Film 0705 649 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B649DRS3
Res Thin Film 0705 649 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 649 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B649DRS3
Product Name Res Thin Film 0705 649 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 22.5 ohms
View Details