Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B634DRS2

Description
THICK FILM RESISTOR 0705 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 0705 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K06B634DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B634DRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B634DRS2CT-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B634DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B634DRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B634DRS2DKR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B634DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B634DRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B634DRS2TR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Res Thin Film 0705 634 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B634DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 634 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B634DRS2
Res Thin Film 0705 634 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B634DRS2
Res Thin Film 0705 634 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 634 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K06B634DRS2CT-ND M55342K06B634DRS2
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 634 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details