Vishay Intertechnology, Inc. Res Thin Film 0705 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B62J0RWSV

Description
Res Thin Film 0705 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K06B62J0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K06B62J0RWSV
Res Thin Film 0705 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B62J0RWSV
Res Thin Film 0705 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B62J0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B62J0RWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B62J0RWSV-ND
62 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

62 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B62J0RWSV 764-M55342K06B62J0RWSV-ND
Product Name Res Thin Film 0705 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 5 to 0.0100 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details