Vishay Precision Group Res Thin Film 0705 62 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K06B62G0RWB

Description
Res Thin Film 0705 62 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 0705 62 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 62 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray - M55342K06B62G0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 62 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray
M55342K06B62G0RWB
Res Thin Film 0705 62 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K06B62G0RWB
Res Thin Film 0705 62 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0705 62 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,62Ohms,50Wv,2+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 57C4081 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,62Ohms,50Wv,2+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
57C4081
Resistor,thick Film,62Ohms,50Wv,2+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 57C4081
Resistor,Thick Film,62Ohms,50WV,2+/ -% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,62Ohms,50WV,2+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B62G0RWB 57C4081
Product Name Res Thin Film 0705 62 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,62Ohms,50Wv,2+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers