Vishay Intertechnology, Inc. Res Thin Film 0705 620 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B620JRWSV

Description
Res Thin Film 0705 620 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 620 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 620 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K06B620JRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 620 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K06B620JRWSV
Res Thin Film 0705 620 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B620JRWSV
Res Thin Film 0705 620 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 620 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B620JRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B620JRWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B620JRWSV-ND
620 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

620 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B620JRWSV 764-M55342K06B620JRWSV-ND
Product Name Res Thin Film 0705 620 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 5 to 0.0100 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1676143-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details