Vishay Precision Group Rcwpm-575 619K 1% K M55342K06B619Er Tsl Vishay M55342K06B619ERWL

Description
RCWPM-575 619K 1% K M55342K06B619ER TSL
Description
RCWPM-575 619K 1% K M55342K06B619ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 619K 1% K M55342K06B619Er Tsl Vishay - 21P4249 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 619K 1% K M55342K06B619Er Tsl Vishay
21P4249
Rcwpm-575 619K 1% K M55342K06B619Er Tsl Vishay 21P4249
RCWPM-575 619K 1% K M55342K06B619ER TSL

RCWPM-575 619K 1% K M55342K06B619ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4249
Product Name Rcwpm-575 619K 1% K M55342K06B619Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details