Vishay Intertechnology, Inc. RES 60.4K OHM 0.15W 1% 0805 M55342K06B60E4RTSV

Description
RES 60.4Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 60.4Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 0.15W 1% 0805 - M55342K06B60E4RTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 0.15W 1% 0805
M55342K06B60E4RTSV
RES 60.4K OHM 0.15W 1% 0805 M55342K06B60E4RTSV
RES 60.4Kohm 0.15W 1% 0805

RES 60.4Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B60E4RTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B60E4RTSVTR-ND
Chip Resistor - Surface Mount 764-M55342K06B60E4RTSVTR-ND
60.4 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

60.4 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B60E4RTSV 764-M55342K06B60E4RTSVTR-ND
Product Name RES 60.4K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details