Vishay Intertechnology, Inc. RES 604 OHM 0.15W 0.1% 0805 M55342K06B604APTS

Description
RES 604ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 604ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 0.15W 0.1% 0805 - M55342K06B604APTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 0.15W 0.1% 0805
M55342K06B604APTS
RES 604 OHM 0.15W 0.1% 0805 M55342K06B604APTS
RES 604ohm 0.15W 0.1% 0805

RES 604ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B604APTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B604APTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B604APTSTR-ND
604 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

604 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B604APTS 764-M55342K06B604APTSTR-ND
Product Name RES 604 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details