Vishay Precision Group Rcwpm-575 5.76K 1% K M55342K06B5E76P Rsl Vishay M55342K06B5E76PUL

Description
RCWPM-575 5.76K 1% K M55342K06B5E76P RSL
Description
RCWPM-575 5.76K 1% K M55342K06B5E76P RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 5.76K 1% K M55342K06B5E76P Rsl Vishay - 21P3916 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 5.76K 1% K M55342K06B5E76P Rsl Vishay
21P3916
Rcwpm-575 5.76K 1% K M55342K06B5E76P Rsl Vishay 21P3916
RCWPM-575 5.76K 1% K M55342K06B5E76P RSL

RCWPM-575 5.76K 1% K M55342K06B5E76P RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3916
Product Name Rcwpm-575 5.76K 1% K M55342K06B5E76P Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers