Vishay Intertechnology, Inc. Res Thick Film 0705 5.62K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B5E62RS6

Description
Res Thick Film 0705 5.62K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 0705 5.62K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 5.62K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B5E62RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 5.62K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B5E62RS6
Res Thick Film 0705 5.62K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B5E62RS6
Res Thick Film 0705 5.62K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0705 5.62K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B5E62RS6
Product Name Res Thick Film 0705 5.62K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details