RES 5.62Kohm .15W 1% 0805
5.62 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film
5.62 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film
5.62 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film
RES SMD 5.62K OHM 1% 0.15W 0705
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | M55342K06B5E62RS3 | 541-M55342K06B5E62RS3DKR-ND | M55342K06B5E62RS3 |
| Product Name | RES 5.62K OHM .15W 1% 0805 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 (2012 Metric) |
| Resistance Range | 5620 ohms | 5620 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1500 watts | 0.1500 watts | 0.1500 watts |
| Configuration | Single Resistor |