Vishay Precision Group Rcwpm-575 5.49K 1% K M55342K06B5E49S Rsl Vishay M55342K06B5E49SUL

Description
RCWPM-575 5.49K 1% K M55342K06B5E49S RSL
Description
RCWPM-575 5.49K 1% K M55342K06B5E49S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 5.49K 1% K M55342K06B5E49S Rsl Vishay - 21P3904 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 5.49K 1% K M55342K06B5E49S Rsl Vishay
21P3904
Rcwpm-575 5.49K 1% K M55342K06B5E49S Rsl Vishay 21P3904
RCWPM-575 5.49K 1% K M55342K06B5E49S RSL

RCWPM-575 5.49K 1% K M55342K06B5E49S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3904
Product Name Rcwpm-575 5.49K 1% K M55342K06B5E49S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers