Vishay Precision Group Rcwpm-575 5.9 1% K M55342K06B5D90R Rsl Vishay M55342K06B5D90RUL

Description
RCWPM-575 5.9 1% K M55342K06B5D90R RSL
Description
RCWPM-575 5.9 1% K M55342K06B5D90R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 5.9 1% K M55342K06B5D90R Rsl Vishay - 21P3882 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 5.9 1% K M55342K06B5D90R Rsl Vishay
21P3882
Rcwpm-575 5.9 1% K M55342K06B5D90R Rsl Vishay 21P3882
RCWPM-575 5.9 1% K M55342K06B5D90R RSL

RCWPM-575 5.9 1% K M55342K06B5D90R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3882
Product Name Rcwpm-575 5.9 1% K M55342K06B5D90R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details