Vishay Intertechnology, Inc. RES 5.23K OHM 0.15W 0.1% 0805 M55342K06B5B23PWS

Description
RES 5.23Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 5.23Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 0.15W 0.1% 0805 - M55342K06B5B23PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 0.15W 0.1% 0805
M55342K06B5B23PWS
RES 5.23K OHM 0.15W 0.1% 0805 M55342K06B5B23PWS
RES 5.23Kohm 0.15W 0.1% 0805

RES 5.23Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B5B23PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B5B23PWS-ND
Chip Resistor - Surface Mount 764-M55342K06B5B23PWS-ND
5.23 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

5.23 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B5B23PWS 764-M55342K06B5B23PWS-ND
Product Name RES 5.23K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 5230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details