Vishay Intertechnology, Inc. RES 5.1K OHM 0.15W 0.1% 0805 M55342K06B5B10RTS

Description
RES 5.1Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 5.1Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 0.15W 0.1% 0805 - M55342K06B5B10RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 0.15W 0.1% 0805
M55342K06B5B10RTS
RES 5.1K OHM 0.15W 0.1% 0805 M55342K06B5B10RTS
RES 5.1Kohm 0.15W 0.1% 0805

RES 5.1Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B5B10RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B5B10RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B5B10RTSTR-ND
5.1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

5.1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B5B10RTS 764-M55342K06B5B10RTSTR-ND
Product Name RES 5.1K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 5100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9920 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details