Vishay Precision Group Rcwpm-575 56 2% K M55342K06B56G0R Tsl Vishay M55342K06B56G0RWL

Description
RCWPM-575 56 2% K M55342K06B56G0R TSL
Description
RCWPM-575 56 2% K M55342K06B56G0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 56 2% K M55342K06B56G0R Tsl Vishay - 21P4079 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 56 2% K M55342K06B56G0R Tsl Vishay
21P4079
Rcwpm-575 56 2% K M55342K06B56G0R Tsl Vishay 21P4079
RCWPM-575 56 2% K M55342K06B56G0R TSL

RCWPM-575 56 2% K M55342K06B56G0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4079
Product Name Rcwpm-575 56 2% K M55342K06B56G0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers