Vishay Precision Group Rcwpm-575 560K 2% K M55342K06B560Hr Rsl Vishay M55342K06B560HRUL

Description
RCWPM-575 560K 2% K M55342K06B560HR RSL
Description
RCWPM-575 560K 2% K M55342K06B560HR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 560K 2% K M55342K06B560Hr Rsl Vishay - 21P4096 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 560K 2% K M55342K06B560Hr Rsl Vishay
21P4096
Rcwpm-575 560K 2% K M55342K06B560Hr Rsl Vishay 21P4096
RCWPM-575 560K 2% K M55342K06B560HR RSL

RCWPM-575 560K 2% K M55342K06B560HR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4096
Product Name Rcwpm-575 560K 2% K M55342K06B560Hr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details